Kyocera Corporation Ceramic Capacitors SA101C103MAA

Description
10000pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101C103MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C103MAA-ND
Ceramic Capacitors SA101C103MAA-ND
10000pF ±20% 100V Ceramic Capacitor X7R Axial

10000pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA101C103MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101C103MAA
Ceramic Capacitors SA101C103MAA
CAP CER 10000PF 100V X7R AXIAL

CAP CER 10000PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx - 53J7755 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx
53J7755
Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx 53J7755
CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.01UF 100V, X7R, 20%, AXIAL; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA101C103MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C103MAA
Capacitors - Ceramic Capacitors SA101C103MAA
CAP CER 10000PF 100V X7R AXIAL

CAP CER 10000PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA101C103MAA-ND SA101C103MAA 53J7755 SA101C103MAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 100V, X7R, 20%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details