Kyocera Corporation Capacitor SA101C102MARC

Description
Axial Leads, Multilayer Ceramic Capacitors Product overview: SA101C102MARC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C102MARC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Axial Leads, Multilayer Ceramic Capacitors Product overview: SA101C102MARC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C102MARC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Axial Leads, Multilayer Ceramic Capacitors Product overview: SA101C102MARC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C102MARC can be used for catalog matching and distributor lookup.

Axial Leads, Multilayer Ceramic Capacitors Product overview: SA101C102MARC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C102MARC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304582-SA101C102MARC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304582-SA101C102MARC
Capacitors - Ceramic Capacitors 1304582-SA101C102MARC
Win Source Part Number: 1304582-SA101C102MAR C Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX

Win Source Part Number: 1304582-SA101C102MARC
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SA101C102MARC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101C102MARC-ND
Ceramic Capacitors SA101C102MARC-ND
1000pF ±20% 100V Ceramic Capacitor X7R Axial

1000pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101C102MARC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101C102MARC
Capacitors - Ceramic Capacitors SA101C102MARC
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitors - SA101C102MARC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101C102MARC
Ceramic Capacitors SA101C102MARC
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA101C102MARC 1304582-SA101C102MARC SA101C102MARC-ND SA101C102MARC SA101C102MARC
Product Name Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details