Kyocera Corporation Ceramic Capacitors SA101A511JAR

Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A511JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A511JAR-ND
Ceramic Capacitors SA101A511JAR-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

510pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101A511JAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101A511JAR
Capacitors - Ceramic Capacitors SA101A511JAR
CAP CER 510PF 100V NP0 AXIAL

CAP CER 510PF 100V NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SA101A511JAR-ND SA101A511JAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details