Kyocera Corporation Ceramic Capacitors SA101A151KAR

Description
150pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A151KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A151KAR-ND
Ceramic Capacitors SA101A151KAR-ND
150pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

150pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor Ceramic 150Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 65M1970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx
65M1970
Capacitor Ceramic 150Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx 65M1970
CAPACITOR CERAMIC 150PF 100V, C0G, 10%, AXIAL, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mmRoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 100V, C0G, 10%, AXIAL, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA101A151KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101A151KAR
Capacitors - Ceramic Capacitors SA101A151KAR
CAP CER 150PF 100V NP0 AXIAL

CAP CER 150PF 100V NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA101A151KAR-ND 65M1970 SA101A151KAR
Product Name Ceramic Capacitors Capacitor Ceramic 150Pf 100V, C0G, 10%, Axial, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details