Kyocera Corporation Ceramic Capacitors SA101A151JAA

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A151JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A151JAA-ND
Ceramic Capacitors SA101A151JAA-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101A151JAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA101A151JAA
Capacitors - Ceramic Capacitors SA101A151JAA
CAP CER 150PF 100V NP0 AXIAL

CAP CER 150PF 100V NP0 AXIAL

Supplier's Site
Ceramic Capacitor 150Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 32H4994 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
32H4994
Ceramic Capacitor 150Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 32H4994
CERAMIC CAPACITOR 150PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

CERAMIC CAPACITOR 150PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA101A151JAA-ND SA101A151JAA 32H4994
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 150Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details