Kyocera Corporation Ceramic Capacitors SA055E103ZAR

Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA055E103ZAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA055E103ZAR-ND
Ceramic Capacitors SA055E103ZAR-ND
10000pF -20%, +80% 50V Ceramic Capacitor Z5U Axial

10000pF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA055E103ZAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA055E103ZAR
Capacitors - Ceramic Capacitors SA055E103ZAR
CAP CER 10000PF 50V Z5U AXIAL

CAP CER 10000PF 50V Z5U AXIAL

Supplier's Site
Ceramic Capacitors - SA055E103ZAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA055E103ZAR
Ceramic Capacitors SA055E103ZAR
CAP CER 10000PF 50V Z5U AXIAL

CAP CER 10000PF 50V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SA055E103ZAR-ND SA055E103ZAR SA055E103ZAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details