Kyocera Corporation Ceramic Capacitors SA051C682KAA

Description
6800pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA051C682KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA051C682KAA-ND
Ceramic Capacitors SA051C682KAA-ND
6800pF ±10% 100V Ceramic Capacitor X7R Axial

6800pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J7598 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J7598
Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J7598
CAPACITOR CERAMIC 6800PF 100V, X7R, 10%, AXIAL; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 6800PF 100V, X7R, 10%, AXIAL; Capacitance:6800pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA051C682KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA051C682KAA
Capacitors - Ceramic Capacitors SA051C682KAA
CAP CER 6800PF 100V X7R AXIAL

CAP CER 6800PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA051C682KAA-ND 53J7598 SA051C682KAA
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details