Kyocera Corporation Ceramic Capacitors SA051C681KAA

Description
680pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA051C681KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA051C681KAA-ND
Ceramic Capacitors SA051C681KAA-ND
680pF ±10% 100V Ceramic Capacitor X7R Axial

680pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA051C681KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA051C681KAA
Ceramic Capacitors SA051C681KAA
CAP CER 680PF 100V X7R AXIAL

CAP CER 680PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA051C681KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA051C681KAA
Capacitors - Ceramic Capacitors SA051C681KAA
CAP CER 680PF 100V X7R AXIAL

CAP CER 680PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA051C681KAA-ND SA051C681KAA SA051C681KAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details