CAPACITOR CERAMIC 4700PF 100V, X7R, 5%, AXIAL; Capacitance:4700pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SA051C472JAA | 65M1946 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 4700Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor; Axial Leaded | |
| Capacitance Range | 0.0047 microF |