Kyocera Corporation Ceramic Capacitors SA051C392KAR

Description
3900pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA051C392KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA051C392KAR-ND
Ceramic Capacitors SA051C392KAR-ND
3900pF ±10% 100V Ceramic Capacitor X7R Axial

3900pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA051C392KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA051C392KAR
Capacitors - Ceramic Capacitors SA051C392KAR
CAP CER 3900PF 100V X7R AXIAL

CAP CER 3900PF 100V X7R AXIAL

Supplier's Site
Capacitor Ceramic 3900Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 70K4301 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
70K4301
Capacitor Ceramic 3900Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 70K4301
CAPACITOR CERAMIC 3900PF 100V, X7R, 10%, AXIAL; Capacitance:3900pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 100V, X7R, 10%, AXIAL; Capacitance:3900pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA051C392KAR-ND SA051C392KAR 70K4301
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 3900Pf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details