Kyocera Corporation Ceramic Capacitors SA051C102KAC-LG

Description
1000pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA051C102KAC-LG-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA051C102KAC-LG-ND
Ceramic Capacitors SA051C102KAC-LG-ND
1000pF ±10% 100V Ceramic Capacitor X7R Axial

1000pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA051C102KAC-LG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA051C102KAC-LG
Ceramic Capacitors SA051C102KAC-LG
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA051C102KAC-LG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA051C102KAC-LG
Capacitors - Ceramic Capacitors SA051C102KAC-LG
CAP CER 1000PF 100V X7R AXIAL

CAP CER 1000PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA051C102KAC-LG-ND SA051C102KAC-LG SA051C102KAC-LG
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details