Kyocera Corporation Aluminum - Polymer Capacitors RPF5509561M006K

Description
CAP ALUM POLY 560UF 20% 6.3V TH
Request a Quote Datasheet
Description
CAP ALUM POLY 560UF 20% 6.3V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-RPF5509561M006KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RPF5509561M006KCT-ND
Aluminum - Polymer Capacitors 478-RPF5509561M006KCT-ND
CAP ALUM POLY 560UF 20% 6.3V TH

CAP ALUM POLY 560UF 20% 6.3V TH

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-RPF5509561M006KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RPF5509561M006KTB-ND
Aluminum - Polymer Capacitors 478-RPF5509561M006KTB-ND
CAP ALUM POLY 560UF 20% 6.3V TH

CAP ALUM POLY 560UF 20% 6.3V TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-RPF5509561M006KCT-ND
Product Name Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details