CAP ALUM POLY 33UF 20% 35V TH
CAP ALUM POLY 33UF 20% 35V TH
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-RPF0509330M035KCT-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |