Kyocera Corporation Aluminum - Polymer Capacitors RPA0606100M050K

Description
CAP ALUM POLY 10UF 20% 50V TH
Request a Quote Datasheet
Description
CAP ALUM POLY 10UF 20% 50V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-RPA0606100M050KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RPA0606100M050KCT-ND
Aluminum - Polymer Capacitors 478-RPA0606100M050KCT-ND
CAP ALUM POLY 10UF 20% 50V TH

CAP ALUM POLY 10UF 20% 50V TH

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-RPA0606100M050KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-RPA0606100M050KTB-ND
Aluminum - Polymer Capacitors 478-RPA0606100M050KTB-ND
CAP ALUM POLY 10UF 20% 50V TH

CAP ALUM POLY 10UF 20% 50V TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-RPA0606100M050KCT-ND
Product Name Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details