50 Ohms ±2% 20W Chip Resistor 2525 (6464 Metric) RF, High Frequency Thin Film
RES SMD 50 OHM 2% 20W 2525
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 478-7045-2-ND | RP92525T0050GTTR |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Frequency | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2525; 2525 | |
| Resistance Range | 50 ohms | 50 ohms |