7.5µF ±10% 50V Ceramic Capacitor X7R Stacked SMD, 8 J-Lead
CAP CER 7.5UF 50V X7R SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-6123-ND | RM045C755KAJ120 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC |
| Applications | Bypass | Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 7.5 microF | 7.5 microF |