CAP CER 18UF 50V X7R SMD
CERAMIC CAPACITOR, 18UF, 50V, X7R, 20%, SMD; Capacitance:18µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:RH Series; Product Length:-; Product Width:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | RH515C186MA3RA3 | 24T5947 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 18Uf, 50V, X7R, 20%, Smd; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | Bypass | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |