AVX Corporation Ceramic Capacitors RH225C226MAARA3

Description
CAP CER 22UF 50V X7R 8-SMD
Request a Quote Datasheet
Description
CAP CER 22UF 50V X7R 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-RH225C226MAARA3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-RH225C226MAARA3CT-ND
Ceramic Capacitors 478-RH225C226MAARA3CT-ND
CAP CER 22UF 50V X7R 8-SMD

CAP CER 22UF 50V X7R 8-SMD

Buy Now Datasheet
Multilayer Ceramic Capacitor, Rh Series, 22 F, 20%, X7R, 50 V, 3022 [7655 Metric] Rohs Compliant Kyocera Avx - 67T1356 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Rh Series, 22 F, 20%, X7R, 50 V, 3022 [7655 Metric] Rohs Compliant Kyocera Avx
67T1356
Multilayer Ceramic Capacitor, Rh Series, 22 F, 20%, X7R, 50 V, 3022 [7655 Metric] Rohs Compliant Kyocera Avx 67T1356
Multilayer Ceramic Capacitor, RH Series, 22 - F, - 20%, X7R, 50 V, 3022 [7655 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, RH Series, 22 - F, - 20%, X7R, 50 V, 3022 [7655 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RH225C226MAARA3 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RH225C226MAARA3
Ceramic Capacitors RH225C226MAARA3
CAP CER 22UF 50V X7R 8-SMD

CAP CER 22UF 50V X7R 8-SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-RH225C226MAARA3CT-ND 67T1356 RH225C226MAARA3
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Rh Series, 22 F, 20%, X7R, 50 V, 3022 [7655 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details