Kyocera Corporation Ceramic Capacitors RH225C226MA3RA3

Description
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 4 J-Lead
Request a Quote Datasheet
Description
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 4 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6427-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6427-ND
Ceramic Capacitors 478-6427-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 4 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 4 J-Lead

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 50V, X7R, 20%, Smd; Capacitance Kyocera Avx - 24T5943 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 50V, X7R, 20%, Smd; Capacitance Kyocera Avx
24T5943
Ceramic Capacitor, 22Uf, 50V, X7R, 20%, Smd; Capacitance Kyocera Avx 24T5943
CERAMIC CAPACITOR, 22UF, 50V, X7R, 20%, SMD; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:3021 [7654 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:RH Series; Product Length:7.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 50V, X7R, 20%, SMD; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:3021 [7654 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:RH Series; Product Length:7.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 24T5944 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Kyocera Avx
24T5944
Ceramic Capacitor, 22Uf, 50V, X7R, 20%, Smd, Full Reel; Capacitance Kyocera Avx 24T5944
CERAMIC CAPACITOR, 22UF, 50V, X7R, 20%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:3021 [7654 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:RH Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 50V, X7R, 20%, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:3021 [7654 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:RH Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - RH225C226MA3RA3 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RH225C226MA3RA3
Ceramic Capacitors RH225C226MA3RA3
CAP CER 22UF 50V X7R SMD

CAP CER 22UF 50V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-6427-ND 24T5943 RH225C226MA3RA3
Product Name Ceramic Capacitors Ceramic Capacitor, 22Uf, 50V, X7R, 20%, Smd; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details