CAP ALUM 1UF 20% 50V RADIAL TH
CAP ALUM 1UF 20% 50V RADIAL TH
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-REH05111R0M050KCT-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |