Kyocera Corporation Aluminum Electrolytic Capacitors REF1225152M025K

Description
CAP ALUM 1.5MF 20% 25V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 1.5MF 20% 25V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-REF1225152M025KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-REF1225152M025KCT-ND
Aluminum Electrolytic Capacitors 478-REF1225152M025KCT-ND
CAP ALUM 1.5MF 20% 25V RADIAL TH

CAP ALUM 1.5MF 20% 25V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-REF1225152M025KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-REF1225152M025KTB-ND
Aluminum Electrolytic Capacitors 478-REF1225152M025KTB-ND
CAP ALUM 1.5MF 20% 25V RADIAL TH

CAP ALUM 1.5MF 20% 25V RADIAL TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-REF1225152M025KCT-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details