Kyocera Corporation Aluminum Electrolytic Capacitors REF1220331M080K

Description
CAP ALUM 330UF 20% 80V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 80V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-REF1220331M080KCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-REF1220331M080KCT-ND
Aluminum Electrolytic Capacitors 478-REF1220331M080KCT-ND
CAP ALUM 330UF 20% 80V RADIAL TH

CAP ALUM 330UF 20% 80V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 478-REF1220331M080KTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-REF1220331M080KTB-ND
Aluminum Electrolytic Capacitors 478-REF1220331M080KTB-ND
CAP ALUM 330UF 20% 80V RADIAL TH

CAP ALUM 330UF 20% 80V RADIAL TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-REF1220331M080KCT-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details