KYOCERA AVX COMPONENTS CORPORATION
QM034D106MAT2A -- CERAMIC CAPACITORS
KYOCERA AVX Components Corporation
Ceramic Capacitors
QM034D106MAT2A
Description
CAP CER 10UF 4V X5R 0603
Description
CAP CER 10UF 4V X5R 0603
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
QM034D106MAT2A |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor; Surface Mount, MLCC
|
|
Technology
|
Film Capacitors
|
|
Applications
|
General Purpose
|
|
Capacitance Type
|
Fixed
|
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
900000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.60E-6 microF
View Details
6 suppliers