The Q-Bridge Thermal Conductor is a surface mount device for thermal management in high-frequency circuits, constructed from aluminum nitride or beryllium oxide. The QB3737A60ESTC variant is a 3737 EIA case size component with aluminum nitride substrate, 60 mil thickness, no edge wrap, and tin/nickel termination. It has a thermal resistance of 4 °C/W and thermal conductivity of 240 mW/°C, with a capacitance of 0.130 pF. It is RoHS compliant and compatible with automated pick-and-place processing.
Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN) or Beryllium Oxide (BeO) and are available in standard EIA form factors.
Q-Bridge provides the designer with the ability to manage thermal conditions by directing heat to a thermal ground plane, heat sink or any other specific thermal point of interest. The inherently low capacitance makes this device virtually transparent at RF / microwave frequencies. This device has the added benefit of offering additional layers of protection to adjacent components from hot spot thermal loads.
Q-Bridge provides the benefit of increased overall circuit reliability. Q-Bridge is manufactured using one-piece construction, providing a RoHS compliant SMT package that is fully compatible with high speed automated pickand-place processing. It is available in various EIA case sizes. Custom configurations are also available.
Features and Benefits
Typical Applications
| Richardson RFPD | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | QB3737A60ESTC |
| Product Name | Q-Bridge Thermal Conductor |