Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085930-PRQC8.00SR50
Termination: SMD/SMT
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Self Resonant Frequency: 8 MHz
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Composition: Ceramic
Height: 1 mm
Frequency Stability: 5000 ppm
Frequency Tolerance: 0.5 %
Load Capacitance: 5 pF
Number of Pins: 3
Width: 1.3 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085930-PRQC8.00SR5010X000 |
| Product Name | OEM Parts - OEM Parts (O - R) - PRQC8.00SR5010X000 |