Kyocera Corporation Resonators PRQC16.00SR5010X000

Description
16MHz Ceramic Resonator Built in Capacitor 10pF ±0.5% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 10pF ±0.5% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PRQC16.00SR5010X000TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Ceramic Resonator Built in Capacitor 10pF ±0.5% -40°C ~ 85°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 10pF ±0.5% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Oscillators - PRQC16.00SR5010X000 - 890172-PRQC16.00SR5010X000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - PRQC16.00SR5010X000
890172-PRQC16.00SR5010X000
Oscillators - PRQC16.00SR5010X000 890172-PRQC16.00SR5010X000
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 890172-PRQC16.00SR50 10X000 Series: PRQC, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.90.0100 Other Part Number: PRQC1600SR5010X000, 478-5420-6, 478-5420-2, 478-5420-1

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 890172-PRQC16.00SR5010X000
Series: PRQC, Kyocera
Operating Temperature Range: -40°C ~ 85°C
Features: 16 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.90.0100
Other Part Number: PRQC1600SR5010X000, 478-5420-6, 478-5420-2, 478-5420-1

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 10PF SMD

CERAMIC RES 16.0000MHZ 10PF SMD

Supplier's Site Datasheet
CERAMIC RES 16.0000MHZ 10PF SMD

CERAMIC RES 16.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators Resonators
Product Number 478-PRQC16.00SR5010X000TR-ND 890172-PRQC16.00SR5010X000 PRQC16.00SR5010X000 PRQC16.00SR5010X000
Product Name Resonators Oscillators - PRQC16.00SR5010X000 Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675257P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-106.250-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 106 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers