20MHz Ceramic Resonator Built in Capacitor 10pF -40°C ~ 125°C Surface Mount
Win Source Part Number: 1210303-PBRV-20.00HR
Category: Crystals, Oscillators, Resonators>Resonator
Series: PBRV, Kyocera
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 pF
Frequency: 20 MHz
Height: 0.079" (2.00mm)
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: KYOCERA AVX
Other Names: PBRV-20.00HR-Y-ND,47
Product Status: Obsolete
CERAMIC RES 20.0000MHZ 10PF SMD
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Oscillators | Resonators |
| Product Number | 478-PBRV-20.00HR-Y-ND | 1210303-PBRV-20.00HR-Y | PBRV-20.00HR-Y |
| Product Name | Resonators | Crystals, Oscillators, Resonators - Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor |