Kyocera Corporation Crystals, Oscillators, Resonators - Resonators PBRC8.00MR50X000

Description
Win Source Part Number: 962635-PBRC8.00MR50X 000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 8 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): PBRC7.37MR50X000; PBRC6.00MR50X000; PBRC8.00HR50X000; PRQV8.00CR5010Y000; CSTCC8M00G53-R0; AWSCR-8.00CV-TPBRC8. 00MR50X000.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: PBRC800MR50X000,478- 5416-6-ND,478-PBRC8. 00MR50X000-ND,478-54 16-6,478-PBRC8.00MR5 0X000,478-5416-2-ND, 478-5416-1-ND,478-54 16-2,478-5416-1,478- PBRC8.00MR50X000TR,4 78-PBRC8.00MR50X000D KR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 962635-PBRC8.00MR50X 000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 8 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): PBRC7.37MR50X000; PBRC6.00MR50X000; PBRC8.00HR50X000; PRQV8.00CR5010Y000; CSTCC8M00G53-R0; AWSCR-8.00CV-TPBRC8. 00MR50X000.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: PBRC800MR50X000,478- 5416-6-ND,478-PBRC8. 00MR50X000-ND,478-54 16-6,478-PBRC8.00MR5 0X000,478-5416-2-ND, 478-5416-1-ND,478-54 16-2,478-5416-1,478- PBRC8.00MR50X000TR,4 78-PBRC8.00MR50X000D KR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 962635-PBRC8.00MR50X000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
962635-PBRC8.00MR50X000
Crystals, Oscillators, Resonators - Resonators 962635-PBRC8.00MR50X000
Win Source Part Number: 962635-PBRC8.00MR50X 000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 8 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): PBRC7.37MR50X000; PBRC6.00MR50X000; PBRC8.00HR50X000; PRQV8.00CR5010Y000; CSTCC8M00G53-R0; AWSCR-8.00CV-TPBRC8. 00MR50X000.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: PBRC800MR50X000,478- 5416-6-ND,478-PBRC8. 00MR50X000-ND,478-54 16-6,478-PBRC8.00MR5 0X000,478-5416-2-ND, 478-5416-1-ND,478-54 16-2,478-5416-1,478- PBRC8.00MR50X000TR,4 78-PBRC8.00MR50X000D KR Product Status: Obsolete

Win Source Part Number: 962635-PBRC8.00MR50X000
Category: Crystals, Oscillators, Resonators>Resonators
Series: PBRC-M, Kyocera
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 15 pF
Frequency: 8 MHz
Height: 0.047" (1.19mm)
Frequency Stability: ±0.5%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Alternative Parts (Cross-Reference): PBRC7.37MR50X000; PBRC6.00MR50X000; PBRC8.00HR50X000; PRQV8.00CR5010Y000; CSTCC8M00G53-R0; AWSCR-8.00CV-TPBRC8.00MR50X000.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: KYOCERA AVX
Other Names: PBRC800MR50X000,478-5416-6-ND,478-PBRC8.00MR50X000-ND,478-5416-6,478-PBRC8.00MR50X000,478-5416-2-ND,478-5416-1-ND,478-5416-2,478-5416-1,478-PBRC8.00MR50X000TR,478-PBRC8.00MR50X000DKR
Product Status: Obsolete

Buy Now Datasheet
Resonators - 478-PBRC8.00MR50X000TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 15PF SMD

CERAMIC RES 8.0000MHZ 15PF SMD

Supplier's Site Datasheet
Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx - 11N7366 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx
11N7366
Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx 11N7366
CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 8MHZ, SMD, FULL REEL; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 15PF SMD

CERAMIC RES 8.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators Resonators Resonators
Product Number 962635-PBRC8.00MR50X000 478-PBRC8.00MR50X000TR-ND PBRC8.00MR50X000 11N7366 PBRC8.00MR50X000
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Ceramic Resonator, 8Mhz, Smd, Full Reel; Frequency Kyocera Avx Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-2243C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675336 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details