AVX Corporation Crystals, Oscillators, Resonators - Resonators PBRC6.00MR50X000

Description
Win Source Part Number: 1001945-PBRC6.00MR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 6 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 478-4582-1-ND,478-45 82-2,478-PBRC6.00MR5 0X000CT,478-PBRC6.00 MR50X000,478-4582-6, 478-4582-2-ND,478-PB RC6.00MR50X000TR,478 -4582-6-ND,478-4582- 1,478-PBRC6.00MR50X0 00-ND,PBRC600MR50X00 0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1001945-PBRC6.00MR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 6 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 478-4582-1-ND,478-45 82-2,478-PBRC6.00MR5 0X000CT,478-PBRC6.00 MR50X000,478-4582-6, 478-4582-2-ND,478-PB RC6.00MR50X000TR,478 -4582-6-ND,478-4582- 1,478-PBRC6.00MR50X0 00-ND,PBRC600MR50X00 0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1001945-PBRC6.00MR50X000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1001945-PBRC6.00MR50X000
Crystals, Oscillators, Resonators - Resonators 1001945-PBRC6.00MR50X000
Win Source Part Number: 1001945-PBRC6.00MR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 6 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 478-4582-1-ND,478-45 82-2,478-PBRC6.00MR5 0X000CT,478-PBRC6.00 MR50X000,478-4582-6, 478-4582-2-ND,478-PB RC6.00MR50X000TR,478 -4582-6-ND,478-4582- 1,478-PBRC6.00MR50X0 00-ND,PBRC600MR50X00 0 Product Status: Obsolete

Win Source Part Number: 1001945-PBRC6.00MR50X000
Category: Crystals, Oscillators, Resonators>Resonators
Series: PBRC-M, Kyocera
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 15 pF
Frequency: 6 MHz
Height: 0.047" (1.19mm)
Frequency Stability: ±0.5%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: KYOCERA AVX
Other Names: 478-4582-1-ND,478-4582-2,478-PBRC6.00MR50X000CT,478-PBRC6.00MR50X000,478-4582-6,478-4582-2-ND,478-PBRC6.00MR50X000TR,478-4582-6-ND,478-4582-1,478-PBRC6.00MR50X000-ND,PBRC600MR50X000
Product Status: Obsolete

Buy Now Datasheet
Resonators - 478-PBRC6.00MR50X000TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 6.0000MHZ 15PF SMD

CERAMIC RES 6.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 1001945-PBRC6.00MR50X000 478-PBRC6.00MR50X000TR-ND PBRC6.00MR50X000
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 6 MHz 6 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8008BI-21-33E-50.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510BAA20M0000AAG - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1600W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details