Kyocera Corporation Crystals, Oscillators, Resonators - Resonators PBRC4.91HR50X000

Description
Win Source Part Number: 1132538-PBRC4.91HR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-H, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 30 pF Frequency: 4.91 MHz Height: 0.079" (2.00mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Alternative Parts (Cross-Reference): PBRC-4.91HR50X000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 1253-1014-1,1253-101 4-2,478-PBRC4.91HR50 X000,1253-1014-2-ND, 1253-1014-1-ND,478-P BRC4.91HR50X000DKR,1 253-1014-6-ND,PBRC49 1HR50X000,478-PBRC4. 91HR50X000-ND,478-PB RC4.91HR50X000CT,478 -PBRC4.91HR50X000TR, 1253-1014-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1132538-PBRC4.91HR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-H, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 30 pF Frequency: 4.91 MHz Height: 0.079" (2.00mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Alternative Parts (Cross-Reference): PBRC-4.91HR50X000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 1253-1014-1,1253-101 4-2,478-PBRC4.91HR50 X000,1253-1014-2-ND, 1253-1014-1-ND,478-P BRC4.91HR50X000DKR,1 253-1014-6-ND,PBRC49 1HR50X000,478-PBRC4. 91HR50X000-ND,478-PB RC4.91HR50X000CT,478 -PBRC4.91HR50X000TR, 1253-1014-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1132538-PBRC4.91HR50X000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1132538-PBRC4.91HR50X000
Crystals, Oscillators, Resonators - Resonators 1132538-PBRC4.91HR50X000
Win Source Part Number: 1132538-PBRC4.91HR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-H, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 30 pF Frequency: 4.91 MHz Height: 0.079" (2.00mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm) Alternative Parts (Cross-Reference): PBRC-4.91HR50X000; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 1253-1014-1,1253-101 4-2,478-PBRC4.91HR50 X000,1253-1014-2-ND, 1253-1014-1-ND,478-P BRC4.91HR50X000DKR,1 253-1014-6-ND,PBRC49 1HR50X000,478-PBRC4. 91HR50X000-ND,478-PB RC4.91HR50X000CT,478 -PBRC4.91HR50X000TR, 1253-1014-6 Product Status: Obsolete

Win Source Part Number: 1132538-PBRC4.91HR50X000
Category: Crystals, Oscillators, Resonators>Resonators
Series: PBRC-H, Kyocera
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 30 pF
Frequency: 4.91 MHz
Height: 0.079" (2.00mm)
Frequency Stability: ±0.5%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.134" W (7.40mm x 3.40mm)
Alternative Parts (Cross-Reference): PBRC-4.91HR50X000;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: KYOCERA AVX
Other Names: 1253-1014-1,1253-1014-2,478-PBRC4.91HR50X000,1253-1014-2-ND,1253-1014-1-ND,478-PBRC4.91HR50X000DKR,1253-1014-6-ND,PBRC491HR50X000,478-PBRC4.91HR50X000-ND,478-PBRC4.91HR50X000CT,478-PBRC4.91HR50X000TR,1253-1014-6
Product Status: Obsolete

Buy Now Datasheet
Resonators - 478-PBRC4.91HR50X000TR-ND - DigiKey
Thief River Falls, MN, United States
4.91MHz Ceramic Resonator Built in Capacitor 30pF ±0.5% -40°C ~ 85°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 30pF ±0.5% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.9100MHZ 30PF SMD

CERAMIC RES 4.9100MHZ 30PF SMD

Supplier's Site
Ceramic Resonator, 4.91Mhz Nom Rohs Compliant Kyocera Avx - 96AJ2386 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4.91Mhz Nom Rohs Compliant Kyocera Avx
96AJ2386
Ceramic Resonator, 4.91Mhz Nom Rohs Compliant Kyocera Avx 96AJ2386
CERAMIC RESONATOR, 4.91MHZ NOM ROHS COMPLIANT: YES

CERAMIC RESONATOR, 4.91MHZ NOM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Resonators Resonators Oscillators
Product Number 1132538-PBRC4.91HR50X000 478-PBRC4.91HR50X000TR-ND PBRC4.91HR50X000 96AJ2386
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Ceramic Resonator, 4.91Mhz Nom Rohs Compliant Kyocera Avx
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 4.91 MHz 4.91 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT5001AI-3E-33VB-39.000000T-ND - DigiKey
Specs
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Surface Mount Oscillators - ECOC-7050-19.440-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510AAA66M6670BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-3146-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details