Kyocera Corporation Crystals, Oscillators, Resonators - Resonators PBRC4.00MR50X000

Description
Win Source Part Number: 1083946-PBRC4.00MR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 4 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): PBRC4.19MR50X000; PBRC5.00MR50X000; PBRC4.91MR50X000; CSTCR4M00G53-R0; CSTCC3M58G53-R0; AWCR-4.00MDPBRC4.00M R 50X000; PBRC4.00MR50X000.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 478-4580-6,478-PBRC4 .00MR50X000DKR,PBRC4 00MR50X000,478-PBRC4 .00MR50X000,478-PBRC 4.00MR50X000-ND,478- 4580-2,478-4580-6-ND ,478-PBRC4.00MR50X00 0CT,478-4580-1-ND,47 8-4580-2-ND,478-4580 -1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1083946-PBRC4.00MR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 4 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): PBRC4.19MR50X000; PBRC5.00MR50X000; PBRC4.91MR50X000; CSTCR4M00G53-R0; CSTCC3M58G53-R0; AWCR-4.00MDPBRC4.00M R 50X000; PBRC4.00MR50X000.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 478-4580-6,478-PBRC4 .00MR50X000DKR,PBRC4 00MR50X000,478-PBRC4 .00MR50X000,478-PBRC 4.00MR50X000-ND,478- 4580-2,478-4580-6-ND ,478-PBRC4.00MR50X00 0CT,478-4580-1-ND,47 8-4580-2-ND,478-4580 -1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1083946-PBRC4.00MR50X000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1083946-PBRC4.00MR50X000
Crystals, Oscillators, Resonators - Resonators 1083946-PBRC4.00MR50X000
Win Source Part Number: 1083946-PBRC4.00MR50 X000 Category: Crystals, Oscillators, Resonators>Resonator s Series: PBRC-M, Kyocera Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Frequency: 4 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.5% Frequency Tolerance: ±0.5% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): PBRC4.19MR50X000; PBRC5.00MR50X000; PBRC4.91MR50X000; CSTCR4M00G53-R0; CSTCC3M58G53-R0; AWCR-4.00MDPBRC4.00M R 50X000; PBRC4.00MR50X000.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: KYOCERA AVX Other Names: 478-4580-6,478-PBRC4 .00MR50X000DKR,PBRC4 00MR50X000,478-PBRC4 .00MR50X000,478-PBRC 4.00MR50X000-ND,478- 4580-2,478-4580-6-ND ,478-PBRC4.00MR50X00 0CT,478-4580-1-ND,47 8-4580-2-ND,478-4580 -1 Product Status: Obsolete

Win Source Part Number: 1083946-PBRC4.00MR50X000
Category: Crystals, Oscillators, Resonators>Resonators
Series: PBRC-M, Kyocera
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 15 pF
Frequency: 4 MHz
Height: 0.047" (1.19mm)
Frequency Stability: ±0.5%
Frequency Tolerance: ±0.5%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Alternative Parts (Cross-Reference): PBRC4.19MR50X000; PBRC5.00MR50X000; PBRC4.91MR50X000; CSTCR4M00G53-R0; CSTCC3M58G53-R0; AWCR-4.00MDPBRC4.00MR 50X000; PBRC4.00MR50X000.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: KYOCERA AVX
Other Names: 478-4580-6,478-PBRC4.00MR50X000DKR,PBRC400MR50X000,478-PBRC4.00MR50X000,478-PBRC4.00MR50X000-ND,478-4580-2,478-4580-6-ND,478-PBRC4.00MR50X000CT,478-4580-1-ND,478-4580-2-ND,478-4580-1
Product Status: Obsolete

Buy Now Datasheet
Resonators - 478-PBRC4.00MR50X000TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.5% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 15PF SMD

CERAMIC RES 4.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 1083946-PBRC4.00MR50X000 478-PBRC4.00MR50X000TR-ND PBRC4.00MR50X000
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 4 MHz 4 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366486-SIT9120AC-2C1-33E200.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 200 MHz
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details