16MHz Ceramic Resonator Built in Capacitor 10pF ±0.1% 1 MOhms -40°C ~ 85°C Surface Mount
Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Crystals, Oscillators, Resonators Resonators
Series: PBRC-H, Kyocera
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Type: Ceramic
Frequency Stability: ±0.1%
Frequency Tolerance: ±0.7%
Features: Built in Capacitor
RESONATOR, CERAMIC, 16.00MHZ, SMD; Frequency:16MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CERAMIC RES 16.0000MHZ 10PF SMD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resonators | Oscillators | Resonators | Resonators |
| Product Number | 478-PBRC16.00HR70X000TR-ND | 23M7088 | PBRC16.00HR70X000 | |
| Product Name | Resonators | Crystals, Oscillators, Resonators Resonators | Resonator, Ceramic, 16.00Mhz, Smd; Frequency Kyocera | Resonators |
| Resonator Type | Ceramic | Ceramic; RC Resonator | Ceramic | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free; Built-in Capacitor | RoHS | ||
| Frequency Tolerance | 0.7000 % | 0.7000 % |