KYOCERA AVX Components Corporation Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx PBRC-4.00HR

Description
CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx - 34K0119 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx
34K0119
Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx 34K0119
CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx - 20M6913 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx
20M6913
Ceramic Resonator, 4Mhz, Smd, Full Reel; Frequency Kyocera Avx 20M6913
CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

CERAMIC RESONATOR, 4MHZ, SMD, FULL REEL; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 34K0119
Product Name Ceramic Resonator, 4Mhz, Smd; Frequency Kyocera Avx
Resonator Type Ceramic; RC Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Surface Mount Crystals - ECS-390-CDX-1932 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 39 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details