Kyocera North America Surface Mount (Smd Smt); Frequency Kyocera PBRC-4.00GR

Description
SURFACE MOUNT (SMD SMT); Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.05%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
SURFACE MOUNT (SMD SMT); Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.05%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount (Smd Smt); Frequency Kyocera - 37AJ0470 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount (Smd Smt); Frequency Kyocera
37AJ0470
Surface Mount (Smd Smt); Frequency Kyocera 37AJ0470
SURFACE MOUNT (SMD SMT); Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.05%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SURFACE MOUNT (SMD SMT); Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:2 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.05%; Product Range:-; Frequency Stability:± 0.5%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resonators
Product Number 37AJ0470
Product Name Surface Mount (Smd Smt); Frequency Kyocera
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 350 MHz
View Details