AVX Corporation Crystals - PBRC-4.00BR-AL PBRC-4.00BR-AL

Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017186-PBRC-4.00BR- AL Termination: SMD/SMT Length: 7.4 mm Mounting: SMD (SMT) Tolerance: 0.5 % Frequency: 4 MHz Operating Supply Voltage: 5 V Composition: Ceramic Height: 2 mm Frequency Stability: 3000 ppm Load Capacitance: 33 pF Width: 3.4 mm Categories: Crystals Case / Package: Aluminum Alternative Parts (Cross-Reference): AWCR-4.00MD; HWZT-4.00MD; PBRC-3.68BR; PBRV4.00HR50Y000; ZTT-4.00MG; ECS-SR1-4.00-B-TR; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017186-PBRC-4.00BR- AL Termination: SMD/SMT Length: 7.4 mm Mounting: SMD (SMT) Tolerance: 0.5 % Frequency: 4 MHz Operating Supply Voltage: 5 V Composition: Ceramic Height: 2 mm Frequency Stability: 3000 ppm Load Capacitance: 33 pF Width: 3.4 mm Categories: Crystals Case / Package: Aluminum Alternative Parts (Cross-Reference): AWCR-4.00MD; HWZT-4.00MD; PBRC-3.68BR; PBRV4.00HR50Y000; ZTT-4.00MG; ECS-SR1-4.00-B-TR; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - PBRC-4.00BR-AL - 1017186-PBRC-4.00BR-AL - Win Source Electronics
Laguna Hills, CA, United States
Crystals - PBRC-4.00BR-AL
1017186-PBRC-4.00BR-AL
Crystals - PBRC-4.00BR-AL 1017186-PBRC-4.00BR-AL
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017186-PBRC-4.00BR- AL Termination: SMD/SMT Length: 7.4 mm Mounting: SMD (SMT) Tolerance: 0.5 % Frequency: 4 MHz Operating Supply Voltage: 5 V Composition: Ceramic Height: 2 mm Frequency Stability: 3000 ppm Load Capacitance: 33 pF Width: 3.4 mm Categories: Crystals Case / Package: Aluminum Alternative Parts (Cross-Reference): AWCR-4.00MD; HWZT-4.00MD; PBRC-3.68BR; PBRV4.00HR50Y000; ZTT-4.00MG; ECS-SR1-4.00-B-TR; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017186-PBRC-4.00BR-AL
Termination: SMD/SMT
Length: 7.4 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Frequency: 4 MHz
Operating Supply Voltage: 5 V
Composition: Ceramic
Height: 2 mm
Frequency Stability: 3000 ppm
Load Capacitance: 33 pF
Width: 3.4 mm
Categories: Crystals
Case / Package: Aluminum
Alternative Parts (Cross-Reference): AWCR-4.00MD; HWZT-4.00MD; PBRC-3.68BR; PBRV4.00HR50Y000; ZTT-4.00MG; ECS-SR1-4.00-B-TR;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1017186-PBRC-4.00BR-AL
Product Name Crystals - PBRC-4.00BR-AL
Package / Form Factor Surface Mount; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - MC6840CFN-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510ACA133M330BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details