AVX Corporation Ceramic Resonator, 3.68Mhz, Smd; Frequency Kyocera Avx PBRC-3.68BR

Description
CERAMIC RESONATOR, 3.68MHZ, SMD; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
CERAMIC RESONATOR, 3.68MHZ, SMD; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator, 3.68Mhz, Smd; Frequency Kyocera Avx - 96M0956 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 3.68Mhz, Smd; Frequency Kyocera Avx
96M0956
Ceramic Resonator, 3.68Mhz, Smd; Frequency Kyocera Avx 96M0956
CERAMIC RESONATOR, 3.68MHZ, SMD; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

CERAMIC RESONATOR, 3.68MHZ, SMD; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx - 53J7466 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx
53J7466
Ceramic Resonator, 3.68Mhz, Smd, Full Reel; Frequency Kyocera Avx 53J7466
CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Load Capacitance:33pF RoHS Compliant: Yes

CERAMIC RESONATOR, 3.68MHZ, SMD, FULL REEL; Frequency:3.68MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Load Capacitance:33pF RoHS Compliant: Yes

Supplier's Site Datasheet
Resonators PBRC-3.68BR
CERAMIC RES 3.6800MHZ SMD

CERAMIC RES 3.6800MHZ SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 96M0956 PBRC-3.68BR
Product Name Ceramic Resonator, 3.68Mhz, Smd; Frequency Kyocera Avx Resonators
Resonator Type Ceramic; RC Resonator Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 340 MHz
View Details