Kyocera Corporation Resonators PBRC-3.20BR

Description
3.2MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3.2MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PBRC-3.20BR-ND - DigiKey
Thief River Falls, MN, United States
3.2MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount

3.2MHz Ceramic Resonator Built in Capacitor 33pF ±0.3% 100 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators PBRC-3.20BR
CERAMIC RES 3.2000MHZ 33PF SMD

CERAMIC RES 3.2000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PBRC-3.20BR-ND PBRC-3.20BR
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Resonators - X929TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 434 MHz
View Details