Kyocera Corporation Resonators PARS433.92K01R

Description
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 478-PARS433.92K01R-ND - DigiKey
Thief River Falls, MN, United States
433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

433.92MHz SAW Resonator -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators PARS433.92K01R
SAW RES 433.9200MHZ SMD

SAW RES 433.9200MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 478-PARS433.92K01R-ND PARS433.92K01R
Product Name Resonators Resonators
Resonator Type SAW SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1056797-ECS-3225S30-160-EN-TR - Win Source Electronics
Specs
Resonator Type XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 16 MHz
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 384 MHz
View Details