KYOCERA AVX Components Corporation RF Antennas P522309

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-P522309-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P522309-ND
RF Antennas 478-P522309-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Embedded Antenna, 2.11-2.17Ghz, 1.9Dbi; Antenna Type Kyocera Avx - 22AJ1959 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Antenna, 2.11-2.17Ghz, 1.9Dbi; Antenna Type Kyocera Avx
22AJ1959
Embedded Antenna, 2.11-2.17Ghz, 1.9Dbi; Antenna Type Kyocera Avx 22AJ1959
EMBEDDED ANTENNA, 2.11-2.17GHZ, 1.9DBI; Antenna Type:Isolated Magnetic Dipole; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Antenna Mounting:SMD; Gain:1.9dBi; VSWR:3; Input Power:2W; Input Impedance:50ohm RoHS Compliant: Yes

EMBEDDED ANTENNA, 2.11-2.17GHZ, 1.9DBI; Antenna Type:Isolated Magnetic Dipole; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Antenna Mounting:SMD; Gain:1.9dBi; VSWR:3; Input Power:2W; Input Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 478-P522309-ND 22AJ1959
Product Name RF Antennas Embedded Antenna, 2.11-2.17Ghz, 1.9Dbi; Antenna Type Kyocera Avx
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, GSM, PCS, UMTS, WCDMA
Primary Frequency Range 850.0 to 2100.0 MHz 2110.0 to 2170.0 MHz
Gain 1.7 to 3.8 dB 1.9 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2.4GHz 3dBi Fiberglass Antenna With N Male St. Connector - ET-WIFG12-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
Gain 2 to 3 dB
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers