Kyocera Corporation RF Antennas P522306

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-P522306-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P522306-ND
RF Antennas 478-P522306-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.5dBi, 1.7dBi, 1.7dBi, 3.2dBi, 3.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-P522306-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, GSM, PCS, UMTS, WCDMA
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 1.7 to 3.8 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2118903-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details