Kyocera Corporation RF Antennas P522304

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-P522304DKR-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-P522304TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P522304TR-ND
RF Antennas 478-P522304TR-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 478-P522304CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P522304CT-ND
RF Antennas 478-P522304CT-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi Solder Surface Mount

Buy Now Datasheet
SMD 960MHz 2170MHz Rf Antenna - 875-P522304 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 960MHz 2170MHz Rf Antenna
875-P522304
SMD 960MHz 2170MHz Rf Antenna 875-P522304
Antenna Cellular 0.7dBi Gain 960MHz/2170MHz 5-Pin SMD Product overview: P522304 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 960MHz, 2170MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 960MHz, 2170MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P522304 can be used for catalog matching and distributor lookup.

Antenna Cellular 0.7dBi Gain 960MHz/2170MHz 5-Pin SMD Product overview: P522304 from AVX (KYOCERA AVX) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 960MHz, 2170MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 960MHz, 2170MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-P522304 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
P522304
Antennas P522304
Antennas ETHERTRONICS PASS

Antennas ETHERTRONICS PASS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 478-P522304DKR-ND 875-P522304 P522304
Product Name RF Antennas SMD 960MHz 2170MHz Rf Antenna Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, GSM, PCS, UMTS, WCDMA RF Testing
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 1.1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details