Kyocera Corporation RF Antennas P522303

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Stamped Metal RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 2.7dBi, 2.6dBi, 2.8dBi Solder Surface Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Stamped Metal RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 2.7dBi, 2.6dBi, 2.8dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-P522303-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-P522303-ND
RF Antennas 478-P522303-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Stamped Metal RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 2.7dBi, 2.6dBi, 2.8dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, DCS, GSM, PCS, UMTS, WCDMA Stamped Metal RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.4dBi, 1.2dBi, 2.7dBi, 2.6dBi, 2.8dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-P522303-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, GSM, PCS, UMTS, WCDMA
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 1.2 to 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details