Manufacturer: AMIS
Category: Audio Products
Part Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 5mOhm
Current - Leakage: 56.4μA
Mounting Type: Surface Mount, MLCC
Package / Case: 6-VQFN Exposed Pad
Height - Seated (Max): 0.228" (5.80mm)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 6-VQFN Exposed Pad |