AVX Corporation Niobium Oxide Capacitors NOSD107M006R0080

Description
100µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms
Request a Quote Datasheet
Description
100µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-3247-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3247-2-ND
Niobium Oxide Capacitors 478-3247-2-ND
100µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

100µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 6.3V Capacitor
67-NOSD107M006R0080
Automotive SMD 100uF 6.3V Capacitor 67-NOSD107M006R0080
Cap Niobium 100uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.08 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD107M006R0080 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD107M006R0080 can be used for catalog matching and distributor lookup.

Cap Niobium 100uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.08 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD107M006R0080 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 6.3V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD107M006R0080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSD107M006R0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSD107M006R0080
Capacitors - Niobium Oxide Capacitors NOSD107M006R0080
CAP NIOB OXI 100UF 20% 6.3V 2917

CAP NIOB OXI 100UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-3247-2-ND 67-NOSD107M006R0080 NOSD107M006R0080
Product Name Niobium Oxide Capacitors Automotive SMD 100uF 6.3V Capacitor Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details