Kyocera Corporation Capacitor Niobium Oxide 47Uf, 4V, 20%, 2312; Capacitance Kyocera Avx NOJW476M004RWJ

Description
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 47Uf, 4V, 20%, 2312; Capacitance Kyocera Avx - 64M1233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 47Uf, 4V, 20%, 2312; Capacitance Kyocera Avx
64M1233
Capacitor Niobium Oxide 47Uf, 4V, 20%, 2312; Capacitance Kyocera Avx 64M1233
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64M1233
Product Name Capacitor Niobium Oxide 47Uf, 4V, 20%, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrolytic Capacitors Niobium / Niobium Oxide
Electrostatic Capacitors Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details