Kyocera Corporation Niobium Oxide Capacitors NOJV108M002RWJ

Description
1000µF Niobium Oxide Capacitor 2.5V 2924 (7361 Metric) 300 mOhms
Request a Quote Datasheet
Description
1000µF Niobium Oxide Capacitor 2.5V 2924 (7361 Metric) 300 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-3201-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3201-2-ND
Niobium Oxide Capacitors 478-3201-2-ND
1000µF Niobium Oxide Capacitor 2.5V 2924 (7361 Metric) 300 mOhms

1000µF Niobium Oxide Capacitor 2.5V 2924 (7361 Metric) 300 mOhms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJV108M002RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJV108M002RWJ
Capacitors - Niobium Oxide Capacitors NOJV108M002RWJ
CAP NIOB OXIDE 1000UF 2.5V 2924

CAP NIOB OXIDE 1000UF 2.5V 2924

Supplier's Site
Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx - 53J7358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx
53J7358
Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx 53J7358
CAPACITOR NIOBIUM OXIDE 1000UF 2.5V 20%, 2924, FULL REEL; Capacitance:1000µF; Voltage(DC):2.5V; ESR:0.3ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2924 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 1000UF 2.5V 20%, 2924, FULL REEL; Capacitance:1000µF; Voltage(DC):2.5V; ESR:0.3ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2924 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3201-2-ND NOJV108M002RWJ 53J7358
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers