KYOCERA AVX Components Corporation Niobium Oxide Capacitors NOJD337M006SWJ

Description
330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms
Request a Quote Datasheet
Description
330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOJD337M006SWJTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJD337M006SWJTR-ND
Niobium Oxide Capacitors 478-NOJD337M006SWJTR-ND
330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms

330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms

Buy Now Datasheet
Capacitor Niobium Oxide 330Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx - 78M1700 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 330Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
78M1700
Capacitor Niobium Oxide 330Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx 78M1700
CAPACITOR NIOBIUM OXIDE 330UF 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.3ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 330UF 6.3V, 20%, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.3ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-NOJD337M006SWJTR-ND 78M1700
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 330Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details