Kyocera Corporation Niobium Oxide Capacitors NOJC107M002RWJ

Description
100µF Niobium Oxide Capacitor 2.5V 2312 (6032 Metric) 400 mOhms
Request a Quote Datasheet
Description
100µF Niobium Oxide Capacitor 2.5V 2312 (6032 Metric) 400 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJC107M002RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJC107M002RWJ-ND
Niobium Oxide Capacitors NOJC107M002RWJ-ND
100µF Niobium Oxide Capacitor 2.5V 2312 (6032 Metric) 400 mOhms

100µF Niobium Oxide Capacitor 2.5V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312, Full Reel; Capacitance Kyocera Avx - 53J7325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312, Full Reel; Capacitance Kyocera Avx
53J7325
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312, Full Reel; Capacitance Kyocera Avx 53J7325
CAPACITOR NIOBIUM OXIDE 100UF 2.5V, 20%, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):2.5V; ESR:1.9ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 100UF 2.5V, 20%, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):2.5V; ESR:1.9ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Niobium Oxide Capacitors - NOJC107M002RWJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOJC107M002RWJ
Capacitors - Niobium Oxide Capacitors NOJC107M002RWJ
CAP NIOB OXI 100UF 20% 2.5V 2312

CAP NIOB OXI 100UF 20% 2.5V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number NOJC107M002RWJ-ND 53J7325 NOJC107M002RWJ
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312, Full Reel; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details