Manufacturer: Isabellen
Category: Audio Products
Part Status: End of Life
Capacitance: 35pF, 40pF
Tolerance: ±20%
Voltage - Rated: 4000V (4kV)
ESR (Equivalent Series Resistance): 5mOhm
Current - Leakage: 1.2µA
Mounting Type: Surface Mount, MLCC
Package / Case: 4-SMD, No Lead
Height - Seated (Max): 0.042" (1.06mm)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 4-SMD, No Lead |