Kyocera Corporation NTC Thermistors NC20KC0390MBA

Description
THERMISTOR NTC 39OHM 3470K 1206
Request a Quote Datasheet
Description
THERMISTOR NTC 39OHM 3470K 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 478-NC20KC0390MBADKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 39OHM 3470K 1206

THERMISTOR NTC 39OHM 3470K 1206

Buy Now Datasheet
NTC Thermistors - 478-NC20KC0390MBACT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC20KC0390MBACT-ND
NTC Thermistors 478-NC20KC0390MBACT-ND
THERMISTOR NTC 39OHM 3470K 1206

THERMISTOR NTC 39OHM 3470K 1206

Buy Now Datasheet
NTC Thermistors - 478-NC20KC0390MBATR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NC20KC0390MBATR-ND
NTC Thermistors 478-NC20KC0390MBATR-ND
NTC Thermistor 39 1206 (3216 Metric)

NTC Thermistor 39 1206 (3216 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx - 22K1449 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
22K1449
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx 22K1449
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:39ohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3470K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:39ohm; Product Range:NC20 Series; Thermistor Mounting:SMD; Beta Value (K):3470K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:SMD; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 478-NC20KC0390MBADKR-ND 22K1449
Product Name NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062755P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 50 sec, in air
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details